EN
  • EN
  • DE
  • IT

CPC7691BA

Part No CPC7691BA
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function Line Card Access Switch
Interface TTL
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 2mA
Power (Watts) 10.5 mW
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 580178-CPC7691BA
Ultra Librarian 3D Model Ultra Librarian CPC7691BA CAD Model

Description

The 580178-CPC7691BA is an integrated circuit designed for telecom interface applications.

  • Application: line card access switch with TTL interface.
  • Operating Voltage: 4.5V to 5.5V
  • Current Consumption: 2mA
  • Power Rating: 10.5mW
  • Package: 16-SOIC package, making it suitable for surface mount applications.
  • Temperature Range: -40°C to 110°C
  • Product Line: obsolete
  • Manufacturer: IXYS
  • Status: This product is no longer in production and may not be readily available in the market.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 24DIP
Lowest to $25.1308
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $7.6996
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $1,464.7011
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Need more? Email Us
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
Harris Corporation
SLIC, PDSO28 / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1502 $71.5020
23+ $5.8668 $134.9364
35+ $5.6834 $198.9190
48+ $5.5001 $264.0048
61+ $5.3168 $324.3248
82+ $4.7666 $390.8612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess