EN
  • EN
  • DE

CS19-12HO1S

Part No CS19-12HO1S
Manufacturer IXYS
Catalog SCRs - Single
Description Phase Control Thyristors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Reel - TR
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 28mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 19A
Current - On State (It (RMS)) (Maximum) 29A
Current - Hold (Ih) (Maximum) 50mA
Current - Off State (Maximum) 5mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 180A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263 (D2Pak)
Win Source Part Number 1163081-CS19-12HO1S
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS19-12ho1
Introduction Date November 15, 2000
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CS19-12HO1S CAD Model

Description

The IXYS CS19-12HO1S is a surface mount SCR that features a 1200V off state voltage and a 29A maximum on state current.

  • Manufacturer: IXYS
  • Product Name: IXYS CS19-12HO1S
  • Off State Voltage: 1200V
  • Maximum On State Current: 29A
  • Operating Temperature: -40°C to 125°C
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Category: Discrete Semiconductor Products
  • Family: CS19-12ho1
  • Manufacturer Homepage: www.ixys.com
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Estimated EOL Date: 2023

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 16A 100V TO-220AB
Lowest to $0.3361
STMicroelectronics
SCR 400V 1.25A TO92-3
Lowest to $0.2079
ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
Microsemi Corporation
SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Need more? Email Us
Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONTROL 800V 10A D2PAK
Lowest to $2.0120
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $0.1353
Littelfuse Inc.
SCR 400V 8A TO220
Lowest to $13.7260

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess