EN
  • EN
  • DE
  • IT

CS20-16IO1

Part No CS20-16IO1
Manufacturer IXYS
Catalog SCRs - Single
Description THYRISTOR PHASE 1600V TO-247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Voltage - Off State 1600V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 65mA
Voltage - On State (Vtm) (Max) 2.1V
Current - On State (It (AV)) (Max) 19A
Current - On State (It (RMS)) (Max) 30A
Current - Hold (Ih) (Max) 100mA
Current - Off State (Max) 2mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A, 215A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1030315-CS20-16IO1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS20-16IO1 CAD Model

Description

The IXYS CS20-16IO1 is a standard recovery SCR (Silicon Controlled Rectifier) that is used in various applications.

  • Voltage-off State: 1600V
  • Voltage Gate Trigger: 1V
  • Current Gate Trigger: 65mA
  • Maximum On-State Current: 19A
  • Maximum On-State RMS Current: 30A
  • Current-Off State: 2mA
  • Non-Rep. Surge (50Hz): 200A
  • Non-Rep. Surge (60Hz): 215A
  • Supply and Demand Status: Sufficient
  • Packaging: Tube/rail
  • Temperature Range: -40°C to 125°C
  • Mounting: Through hole

You May Also Be Interested in

Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 100V TO220AB
Lowest to $4.7264
STMicroelectronics
SCR’s | SCR 8A 15MA 800V DPAK
Lowest to $1.2711
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.5071
STMicroelectronics
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 1.5A 400V TO-92
Lowest to $0.3764
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 800V DPAK
Lowest to $1.0557
STMicroelectronics
Need more? Email Us
ON Semiconductor
SCR 1.5A 400V SOT-223
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2381 $56.1429
22+ $5.1185 $112.6070
34+ $4.9585 $168.5890
47+ $4.7985 $225.5295
61+ $4.6386 $282.9546
81+ $4.1588 $336.8628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess