EN
  • EN
  • DE

DSEC29-03AS

Part No DSEC29-03AS
Manufacturer IXYS
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967632-DSEC29-03AS
Categories OEM Parts(C-E)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSEC29-03AS CAD Model

Description

The DSEC29-03AS is a fast recovery epitaxial diode (FRED) manufactured by IXYS. It is designed for high-speed switching applications where low switching losses and high efficiency are essential. This diode combines fast reverse recovery time with soft recovery behavior, minimizing voltage overshoot and EMI.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier and freewheeling diode in SMPS circuits.
  • Power Factor Correction (PFC) Circuits: Implemented in PFC stages to improve power efficiency and reduce harmonic distortion.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for efficient power conversion and protection.
  • Welding Equipment: Used in welding inverters for fast and efficient switching.
  • Induction Heating: Integrated into induction heating systems to provide reliable and efficient power conversion.

Features

  • Fast Recovery Time: Reduces switching losses and improves efficiency at high frequencies.
  • Soft Recovery Characteristics: Minimizes voltage overshoot and EMI during switching.
  • Low Forward Voltage Drop: Enhances efficiency and reduces power dissipation.
  • High Surge Current Capability: Withstands high current surges during startup and transient conditions.
  • Operating Temperature Range: Operates reliably over a broad temperature range.
  • Isolated Package: Offers electrical isolation for enhanced safety and performance.

Benefits

  • High Efficiency: Fast recovery time and low forward voltage drop minimize power losses, leading to high efficiency in power conversion applications.
  • Reduced EMI: Soft recovery characteristics help to reduce electromagnetic interference, improving overall system performance.
  • Reliable Operation: High surge current capability and robust construction ensure reliable performance under various conditions.
  • Simplified Design: Improves design due to it's efficient performance.

Additional Details

The DSEC29-03AS typically has a repetitive peak reverse voltage (VRRM) of 300V and an average forward current (IF(AV)) of 15A to 30A (depending on the exact configuration). The reverse recovery time (trr) is very short. It is commonly available in an isolated package. This diode is made with silicon materials and designed for efficient rectification in high-frequency, high-power applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess