EN
  • EN
  • DE

DSEC30-60A

Part No DSEC30-60A
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer IXYS
Win Source Part Number 254387-DSEC30-60A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSEC30-60A CAD Model

Description

DSEC30-60A Description

The DSEC30-60A features advanced technology optimized for power electronics, offering reliability and high efficiency in its operations.

Features and Benefits

  • Reverse Voltage: 600V for flexible use in various voltage environments.
  • Continuous Forward Current: 30A for reliable conduction.
  • Low forward voltage drop improving overall system efficiency.

Applications

  • Industrial power supplies
  • Renewable energy systems
  • Converters and inverters

Additional Details

The DSEC30-60A, with its low forward voltage drop, is particularly advantageous in energy-sensitive applications, enhancing system efficiency and stability.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess