EN
  • EN
  • DE

FID36-06D

Part No FID36-06D
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT Chopper in ISOPLUS i4-PACTM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 38A
Vce(on) (Maximum) @ Vge, Ic 2.4V @ 15V, 25A
Power - Max 125W
Switching Energy 1.1mJ (on), 600μJ (off)
Input Type Standard
Gate Charge 140nC
Test Condition 300V, 25A, 10 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package i4-Pac-5
Manufacturer Package ISOPLUS i4-PAC
RoHS State Request Verification
Win Source Part Number 1174245-FID36-06D
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name FID36-06D
Introduction Date February 29, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian FID36-06D CAD Model

Description

The FID36-06D is an NPT IGBT transistor manufactured by IXYS.

  • Type: NPT IGBT Transistor
  • Application: Amplifying or Switching Electronic Signals
  • Voltage Collector-Emitter Breakdown (Maximum): 600V
  • Current Collector (Ic) (Maximum): 38A
  • Package: ISOPLUS i4-PAC
  • Mounting: Through-Hole
  • Applications: Motor Control, Power Supplies, and Inverters

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess