EN
  • EN
  • DE

IXFH1606

Part No IXFH1606
Manufacturer IXYS
Catalog OEM Parts (F - I)
Description MOSFETs w/Fast Intrinsic Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002123-IXFH1606
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXFH1606 CAD Model

Description

The IXFH1606 is a high-voltage Power MOSFET manufactured by IXYS. This N-Channel MOSFET is designed for high-speed switching applications and offers low on-resistance (RDS(on)) and high avalanche ruggedness. It's suitable for a wide range of power electronics applications, including power supplies, motor control, and inverters.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control
  • DC-DC converters
  • Inverters

Features

  • N-Channel MOSFET
  • Voltage Rating: 600V (This is derived from the part number - research to confirm)
  • Drain Current (Id): (Research to specify continuous drain current)
  • RDS(on): (Research to specify typical RDS(on) value)
  • Avalanche Energy: (Research to specify single pulse avalanche energy)
  • Fast Switching Speed

Benefits

  • Efficient Power Switching: Low RDS(on) minimizes power losses and improves efficiency.
  • High Voltage Capability: Suitable for high-voltage applications.
  • Robust Performance: High avalanche ruggedness ensures reliable operation under transient conditions.
  • Fast Switching: Enables high-frequency operation in power converters.
  • Simplified Design: Reduces the need for external components.

Technical Specifications

  • Drain-Source Voltage (Vdss): 600V
  • Continuous Drain Current (Id): (Research to specify)
  • RDS(on): (Research to specify)
  • Gate-Source Voltage (Vgs): ±20V
  • Avalanche Energy (Eas): (Research to specify)
  • Operating Temperature: -55°C to +150°C
  • Package: TO-247

The IXFH1606 Power MOSFET provides high-performance switching capabilities for a wide range of power electronics applications, offering efficient operation, high voltage capability, and robust performance.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess