EN
  • EN
  • DE

IXFH80N60X2A

Part No IXFH80N60X2A
Manufacturer IXYS
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968026-IXFH80N60X2A
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXFH80N60X2A CAD Model

Description

The IXFH80N60X2A is a 600V Polar X2-Class HiPerFET Power MOSFET from IXYS, designed for high-voltage, high-speed power switching applications. This N-channel MOSFET is characterized by its robust design, low gate charge, and fast switching speeds, making it suitable for demanding applications where efficiency and reliability are critical.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in power supplies for servers, telecom equipment, and industrial automation.
  • Uninterruptible Power Supplies (UPS): Provides efficient power switching for battery backup systems.
  • Motor Control: Employed in AC and DC motor drives for industrial equipment, electric vehicles, and robotics.
  • Welding Equipment: Used in high-frequency inverters for welding machines.
  • Induction Heating: Provides high-power switching for induction heating systems used in manufacturing.

Features:

  • High Voltage: 600V breakdown voltage allows for use in high-voltage applications.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching dead-time.
  • Avalanche Energy Rated: Robust design allows for handling of avalanche conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low gate charge and fast switching speeds contribute to high efficiency in power conversion.
  • Enhanced Reliability: Robust design and avalanche energy rating ensure reliable operation in demanding environments.
  • Simplified Design: Low gate charge simplifies gate drive design.
  • Reduced System Size: High-frequency operation allows for smaller and lighter power supply designs.
  • Compliance: RoHS compliance ensures environmental compatibility.

Additional Details:

The IXFH80N60X2A features a drain current (Id) of 80A and an on-resistance (Rds(on)) of 0.065 Ohms (typical). It is packaged in a TO-247 package, which provides excellent thermal performance. The device is also characterized by a low reverse recovery charge (Qrr), which further contributes to its high-speed switching capabilities. The maximum operating junction temperature is 150°C. This MOSFET is suitable for both hard-switching and soft-switching topologies.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6178 $63.0890
12+ $10.3531 $124.2372
18+ $10.0296 $180.5328
24+ $9.7061 $232.9464
31+ $9.3825 $290.8575
42+ $8.4119 $353.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess