EN
  • EN
  • DE

IXFK44N50P

Part No IXFK44N50P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 44A TO-264 / Trans MOSFET N-CH 500V 44A 3-Pin(3+Tab) TO-264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFET, PolarHT
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs 98nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5440pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 658W (Tc)
Rds On (Maximum) @ Id, Vgs 140 mOhm @ 22A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-264AA (IXFK)
Package TO-264-3, TO-264AA
Win Source Part Number 777620-IXFK44N50P
Popularity Medium
Supply and Demand Status Limited
Family Name IXFK44N50P
Introduction Date April 10, 2014
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian IXFK44N50P CAD Model

Description

The IXYS IXFK44N50P is a medium popularity electronic component, manufactured by IXYS.

  • Series: HiPerFET, PolarHT
  • Packaging: Tube
  • Mounting Style: Through Hole
  • Operating Temperature Range: -55°C ~ 150°C (TJ)
  • Package: TO-264-3, TO-264AA
  • Technology: MOSFET
  • Current Continuous Drain (Id) @ 25°C: 44A
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Manufacturer Package: TO-264AA (IXFK)
  • Channel Type: N
  • Drain Source Voltage: 500V
  • Vgs(th) (Maximum) @ Id: 5V @ 4mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 98nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 5440pF @ 25V
  • Vgs (Maximum): ±30V
  • Power Dissipation (Maximum) @ Tc: 658W
  • Rds On (Maximum) @ Id, Vgs: 140 mOhm @ 22A, 10V
  • Alternative Parts (Cross-Reference): STW24NK55Z, APT5014LVFRG, APT5014LVR, APT5014LVRG
  • Introduction Date: April 10, 2014
  • Estimated EOL Date: 2030

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2910 $66.8730
6+ $18.2901 $109.7406
9+ $17.7185 $159.4665
12+ $17.1469 $205.7628
16+ $16.5754 $265.2064
21+ $14.8607 $312.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess