EN
  • EN
  • DE

IXFN50N120SIC

Part No IXFN50N120SIC
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 47A SOT227B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features N-Channel 47A (Tc) - Chassis Mount SOT-227B
Manufacturer IXYS
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package SOT-227B
Family Name IXFN50
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876086-IXFN50N120SIC
Ultra Librarian 3D Model Ultra Librarian IXFN50N120SIC CAD Model

Description

The IXFN50N120SiC is a 1200V, 50A N-channel MOSFET from IXYS, utilizing Silicon Carbide (SiC) technology. This advanced MOSFET offers superior switching performance and significantly reduced losses compared to traditional silicon MOSFETs. It is designed for high-frequency, high-efficiency power conversion applications such as solar inverters, electric vehicle (EV) chargers, and industrial power supplies.

Applications:

  • Solar Inverters: Enhances efficiency and reduces size and weight of solar inverters.
  • Electric Vehicle (EV) Chargers: Enables faster charging and higher efficiency in EV charging stations.
  • Industrial Power Supplies: Improves efficiency and power density in industrial power supplies for various applications.
  • Motor Drives: Used in high-performance motor drives for industrial automation and robotics.
  • Renewable Energy Systems: Facilitates efficient power conversion in wind turbines and other renewable energy sources.

Features:

  • Silicon Carbide (SiC) Technology: Offers significantly lower switching losses and higher operating temperatures compared to silicon MOSFETs.
  • High Blocking Voltage: Provides a high blocking voltage of 1200V for demanding applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Temperature Independent RDS(on): Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Ultra-High Efficiency: Reduces energy consumption and lowers operating costs.
  • Improved Thermal Performance: Enables higher power density and smaller system size.
  • Simplified Cooling Requirements: Reduces the need for bulky heat sinks, simplifying system design.
  • Enhanced Reliability: Ensures long-term system performance and reduces downtime.
  • Reduced System Cost: Optimizes component count and lowers overall system cost.

Additional Details:

The IXFN50N120SiC features a drain-source voltage (VDS) of 1200V and a continuous drain current (ID) of up to 50A at 25°C case temperature. The typical RDS(on) is 70 mOhms. It is available in a TO-247 package and exhibits very fast switching speeds with low gate charge. The SiC technology allows for higher operating frequencies and reduced switching losses, making it an excellent choice for demanding power conversion applications. The temperature independence of RDS(on) ensures stable performance even at high operating temperatures.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess