EN
  • EN
  • DE
  • IT

IXFT60N50P3

Part No IXFT60N50P3
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description Polar3 HiperFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFET, Polar3
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs 96nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6250pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 1040W (Tc)
Rds On (Maximum) @ Id, Vgs 100 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package TO-268
Package TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Win Source Part Number 1191143-IXFT60N50P3
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXFT60N50P3
Introduction Date March 17, 2011
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian IXFT60N50P3 CAD Model

Description

The IXFT60N50P3 is a high power MOSFET designed by IXYS for use in a variety of applications, including power supplies, motor control, and lighting.

  • Maximum Drain-Source Voltage: 500V
  • Continuous Drain Current Rating: 60A
  • On-Resistance: 100mOhm @ 30A and 10V
  • Package: TO-268-3 D3Pak package
  • Series: HiPerFET Polar3 series

You May Also Be Interested in

Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1576
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Renesas Electronics America
Lowest to $16.2308
Toshiba Semiconductor and Storage
Lowest to $0.1276
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2608
NEC
Lowest to $1.2018
Rohm Semiconductor
Lowest to $0.2264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2666 $66.3330
12+ $10.8855 $130.6260
19+ $10.5454 $200.3626
26+ $10.2052 $265.3352
33+ $9.8650 $325.5450
44+ $8.8445 $389.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess