EN
  • EN
  • DE

IXGH32N170

Part No IXGH32N170
Manufacturer IXYS
Catalog IGBTs - Single
Description High Voltage IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 75A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) @ Vge, Ic 3.3V @ 15V, 32A
Power - Max 350W
Switching Energy 11mJ (off)
Input Type Standard
Gate Charge 155nC
Td (on/off) @ 25°C 45ns/270ns
Test Condition 1020V, 32A, 2.7 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AD (IXGH)
Win Source Part Number 1191183-IXGH32N170
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Family Name IXGH 32N170
Introduction Date January 15, 2003
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian IXGH32N170 CAD Model

Description

The IXYS IGBT is an NPT IGBT type with a current - collector pulsed (Icm) of 200A and a switching energy of 11mJ (off).

  • Mounting Type: Through Hole
  • Package: TO-247-3
  • Gate Charge: 155nC
  • Td (on/off) @ 25°C: 45ns/270ns
  • Current - Collector (Ic) (Maximum): 75A
  • Voltage - Collector Emitter Breakdown (Maximum): 1700V
  • Vce(on) (Maximum) @ Vge, Ic: 3.3V @ 15V, 32A
  • Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
  • Input Type: Standard

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT
Lowest to $12.0770

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 491 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess