EN
  • EN
  • DE

IXTK100N25P

Part No IXTK100N25P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description PolarHT Power MOSFET N-Channel Enhancement Mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series PolarHT
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 250V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 185nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6300pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 600W (Tc)
Rds On (Maximum) @ Id, Vgs 27 mOhm @ 500mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-264 (IXTK)
Package TO-264-3, TO-264AA
Win Source Part Number 1191263-IXTK100N25P
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXTK100N25P
Introduction Date February 01, 2004
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian IXTK100N25P CAD Model

Description

The IXYS 1191263-IXTK100N25P is an N-Channel MOSFET transistor with a drain-source voltage of 250V and a continuous drain current of 100A.

  • Type: N-Channel MOSFET
  • Drain-Source Voltage: 250V
  • Continuous Drain Current: 100A
  • Maximum On-State Resistance: 27mOhm @ 500mA and 10V gate-source voltage
  • Gate-Source Voltage Threshold: 5V @ 250μA
  • Gate Charge: 185nC @ 10V
  • Package: TO-264-3, TO-264AA
  • Power Dissipation: Up to 600W
  • Suitable for: High-frequency power supplies, motor control, and DC-DC converters
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess