EN
  • EN
  • DE

IXTY1R6N100D2

Part No IXTY1R6N100D2
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description Depletion Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1000V
Current - Continuous Drain (Id) @ 25°C 1.6A (Tc)
Gate Charge (Qg) (Maximum) @ Vgs 27nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 645pF @ 25V
Vgs (Maximum) ±20V
FET Feature Depletion Mode
Power Dissipation (Maximum) 100W (Tc)
Rds On (Maximum) @ Id, Vgs 10 Ohm @ 800mA, 0V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package TO-252, (D-Pak)
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1191305-IXTY1R6N100D2
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 70
Family Name IXTY1R6N100D2
Introduction Date March 28, 2011
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian IXTY1R6N100D2 CAD Model

Description

The IXTY1R6N100D2 is a depletion mode MOSFET manufactured by IXYS.

  • Type: N-channel MOSFET
  • Drain Source Voltage: 1000V
  • Maximum Power Dissipation: 100W (Tc)
  • FET Feature: Depletion Mode
  • Maximum Gate-Source Voltage: ±20V
  • Maximum Drain Current @ 25°C: 1.6A (Tc)
  • Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Mounting Technology: SMD
  • Gate Charge (Qg): 27nC @ 5V
  • Input Capacitance (Ciss): 645pF @ 25V
  • Rds On (Maximum) @ Id, Vgs: 10 Ohm @ 800mA, 0V
  • Family: Discrete Semiconductor Products

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2800 $52.8000
24+ $4.3323 $103.9752
36+ $4.1969 $151.0884
50+ $4.0616 $203.0800
64+ $3.9262 $251.2768
86+ $3.5200 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess