EN
  • EN
  • DE

MCD40-16IO6

Part No MCD40-16IO6
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description Thyristor/Diode Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1600V
Current - On State (It (AV)) (Maximum) 38A
Current - On State (It (RMS)) (Maximum) 60A
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 100mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 500A, 440A
Current - Hold (Ih) (Maximum) 200mA
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Win Source Part Number 1220595-MCD40-16IO6
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCD40-16io6
Introduction Date October 25, 2000
Country of Origin Germany
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCD40-16IO6 CAD Model

Description

The IXYS MCD40-16IO6 is a series connection SCR/Diode structure product.

  • SCR/Diode: It has 1 SCR and 1 diode
  • Voltage: 1600V
  • Temperature Range: -40°C to 150°C (TJ)
  • Packaging: Tube packaging
  • Mounting: Chassis mount
  • Category: Discrete semiconductor products
  • Family Name: MCD40-16io6
  • Manufacturer: IXYS
  • Manufacturer Homepage: www.ixys.com
  • Current - On State (It (RMS)) (Maximum): 60A
  • Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
  • Current - Gate Trigger (Igt) (Maximum): 100mA
  • Current - Hold (Ih) (Maximum): 200mA
  • Current - On State (It (AV)) (Maximum): 38A
  • Alternative Parts (Cross-Reference): SKCH 40/16
  • Introduction Date: October 25, 2000
  • Country of Origin: Germany
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2023

You May Also Be Interested in

Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.6KV 180A TO-240AA
Need more? Email Us
Infineon Technologies
MOODULE
Need more? Email Us
Vishay
SCR MODULE 1.6KV 135A ADD-A-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
Sensata-Crydom
MODULE POWER
Need more? Email Us
Vishay
SCR MODULE 1.6KV 135A ADD-A-PAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.9385 $64.9385
2+ $53.2829 $106.5658
3+ $51.6178 $154.8534
5+ $49.9527 $249.7635
6+ $48.2876 $289.7256
7+ $43.2923 $303.0461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess