EN
  • EN
  • DE
  • IT

MCO100-12IO1

Part No MCO100-12IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description MOD THYRISTOR SGL 1200V SOT-227B / SCR Module 1.2 kV 156 A Single Chassis Mount SOT-227-4, miniBLOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Manufacturer IXYS
Packaging Tube
Structure Single
Number of SCRs, Diodes 1 SCR
Voltage - Off State 1.2 kV
Current - On State (It (AV)) (Max) 99 A
Current - On State (It (RMS)) (Max) 156 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1400A, 1500A
Current - Hold (Ih) (Max) 200 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Base Product Number MCO100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number MCO10012IO1
Standard Package 10
Win Source Part Number 1324510-MCO100-12IO1
Ultra Librarian 3D Model Ultra Librarian MCO100-12IO1 CAD Model

Description

The IXYS MCO100-12IO1 is an electronic component that is manufactured by IXYS.

  • Type: Thyristor - SCRs - Module
  • Current - Hold (Ih) (Max): 200 mA
  • Voltage - Off State: 1.2 kV
  • Voltage - Gate Trigger (Vgt) (Max): 1.5 V
  • Current - Gate Trigger (Igt) (Max): 100 mA
  • Current - On State (It (AV)) (Max): 99 A
  • Current - On State (It (RMS)) (Max): 156 A
  • Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A, 1500A
  • Win Source Part Number: 1324510-MCO100-12IO1
  • Packaging: Tube
  • Standard Package: 10
  • Mounting: Chassis Mount

You May Also Be Interested in

Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Vishay
SCR MODULE 1.2KV 210A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.4KV 40A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.4KV 80A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.8KV 300A Y4-M6
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.8KV 340A Y4-M6
Need more? Email Us
Vishay
SCR MODULE 1.4KV 210A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.6KV 50A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.9578 $130.9578
2+ $126.5926 $253.1852
3+ $113.4968 $340.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess