EN
  • EN
  • DE

MKI50-12E7

Part No MKI50-12E7
Manufacturer IXYS
Catalog IGBTs - Modules
Description MOD IGBT H-BRIDGE 1200V 90A E2 / Trans IGBT Module N-CH 1200V 90A 350000mW 18-Pin E2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Part Status Obsolete(EOL)
IGBT Type NPT
Configuration Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 90A
Power - Max 350W
Vce(on) (Maximum) @ Vge, Ic 2.4V @ 15V, 50A
Current - Collector Cutoff (Maximum) 800μA
Input Capacitance (Cies) @ Vce 3.8nF @ 25V
Input Standard
NTC Thermistor No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package E2
Manufacturer Package E2
Win Source Part Number 788925-MKI50-12E7
Popularity Medium
Supply and Demand Status Limited
Family Name MKI50-12E7
Introduction Date August 11, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MKI50-12E7 CAD Model

Description

The IXYS MKI50-12E7 is a full bridge inverter configuration discrete semiconductor product. The device package is E2, and the mounting is chassis mount.

  • Package: E2
  • Mounting: Chassis Mount
  • Maximum Power: 350W
  • Input: Standard
  • IGBT Type: NPT
  • Input Capacitance: 3.8nF @ 25V
  • Status: Obsolete (EOL)
  • Family: MKI50-12E7
  • Operating Temperature: -40°C to 125°C (TJ)
  • Current-Collector (Ic) (Maximum): 90A
  • Voltage-Collector Emitter Breakdown (Maximum): 1200V
  • Current-Collector Cutoff (Maximum): 800μA
  • Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A

You May Also Be Interested in

Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
IGBT MODULE
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess