EN
  • EN
  • DE

10N25BAL/D

Part No 10N25BAL/D
Manufacturer J.W. Winco
Catalog Custom Parts (0 - A)
Description JW WINCO 10N25BAL/D JW Winco GN125.5 10N25BAL/D Adjustable Lever
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198090-10N25BAL/D
Categories Custom Parts
Manufacturer J.W. Winco
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10N25BAL/D CAD Model

Description

The 10N25BAL/D is a metric sized indexing plunger from J.W. Winco. Indexing plungers are used in applications that require a locking mechanism to hold components in a specific position. This particular model features a stainless steel body and plunger, providing excellent corrosion resistance, and a thermoplastic knob for comfortable and easy operation. The locking mechanism prevents accidental disengagement.

Applications

  • Machine tool fixtures: Positioning workpieces accurately during machining operations.
  • Packaging machinery: Locking components in place during the packaging process.
  • Assembly lines: Securing parts in automated assembly systems.
  • Adjustable tables and platforms: Providing a secure locking mechanism for height adjustments.
  • Sports and fitness equipment: Used for adjustments on workout machines.

Features

  • Stainless steel body and plunger: Offers excellent corrosion resistance for use in various environments.
  • Thermoplastic knob: Provides a comfortable and ergonomic grip.
  • Locking mechanism: Prevents accidental disengagement of the plunger.
  • Metric sizing: Compatible with standard metric hardware and equipment.
  • Compact design: Allows for easy integration into various applications.

Benefits

  • Precise positioning: Ensures accurate and repeatable positioning of components.
  • Secure locking: Prevents accidental movement or disengagement.
  • Durable construction: Provides long-lasting performance in demanding environments.
  • Easy to use: Simple and intuitive operation.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.

Technical Specifications

The 10N25BAL/D features a plunger diameter of 10mm and a body diameter of 25mm. The thread size is M10. The body and plunger are made from stainless steel (AISI 303). The knob is made from black thermoplastic. The operating temperature range is typically between -30°C and +80°C. The indexing plunger is designed to withstand a certain amount of axial force, ensuring secure locking even under load.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess