EN
  • EN
  • DE
  • IT
Part No D560
Manufacturer J.W. Winco
Catalog Knobs
Description KNURLED FIVE-LOBED KNOB, PLASTIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr J.W. Winco
Series HK
Package Box
Product Status Active
Style Clamping
Type 5 Arm
Shaft Size 5/16"-18
Diameter 1.630" (41.40mm)
Height 0.880" (22.35mm)
Indicator No Indicator
Material Phenolic
Color Black
Standard Package 1 pcs
ECCN EAR99
HTSUS 3926.90.0000
Win Source Part Number 868052-D560
Ultra Librarian 3D Model Ultra Librarian D560 CAD Model

Description

Upgrade your hardware with the J.W. Winco 868052-D560 knob. This 5-arm black knob is designed for various applications and features a clamping style. J.W. Winco

  • Arms: 5
  • Color: Black
  • Style: Clamping
  • Height: 0.880" (22.35mm)
  • Diameter: 1.630" (41.40mm)
  • Material: Phenolic
  • Shaft Size: 5/16"-18
  • Package: Box
  • Package Size: 1 piece
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
KNOB FLUTED W/SKIRT 0.250" METAL / Fluted Knob 0.250" (6.35mm) Shaft with Line on Side Metal Natural
Need more? Email Us
Kilo International
KNOB CLR GLOSS.925"DIA 6MM SHAFT
Need more? Email Us
Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Keystone Electronics
KNOB KNURLED 0.250" PLASTIC / Knurled, Straight Knob 0.250" (6.35mm) Shaft with Line on Top and Side Plastic Black
Need more? Email Us
Elesa USA Corporation
Smooth Knob Shaft with Steel Silver
Need more? Email Us
J.W. Winco
Knurled, Straight Knob M5 Shaft with No Indicator Steel Black
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH 0.250" PHENOLIC
Lowest to $0.4528
Davies Molding, LLC
KNOB KNURLED 0.254" PHENOLIC
Need more? Email Us
TE Connectivity
KNOB FLUTED W/SKIRT 0.250" PLAST / Fluted Knob 0.250" (6.35mm) Shaft with Line on Side and Skirt Plastic Black
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess