EN
  • EN
  • DE

DR-PC20-1-7000

Part No DR-PC20-1-7000
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN PIN CRIMP / Pin Contact Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr JAE Electronics
Series DR
Package Tape & Reel (TR)
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge -
Contact Finish -
Contact Finish Thickness -
Base Product Number DR-PC20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
California Prop 65 Warning Information
Win Source Part Number 1363015-DR-PC20-1-7000
Ultra Librarian 3D Model Ultra Librarian DR-PC20-1-7000 CAD Model

Description

The DR-PC20-1-7000 is a rectangular connector contact from JAE Electronics.

  • Contact Termination: Pin, Crimp
  • Series: DR
  • Product Status: Active
  • MSL Level: Unlimited
  • Regulation Compliance: California Prop 65
  • Packaging: Tape & Reel
  • Application: Rectangular Connectors

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess