EN
  • EN
  • DE

DR-SC24-1-7000

Part No DR-SC24-1-7000
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN SOCKET 24-28AWG CRIMP GOLD / Socket Contact Gold 24-28 AWG Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr JAE Electronics
Series DR
Package Tape & Reel (TR)
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 24-28 AWG
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Base Product Number DR-SC24
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
California Prop 65 Warning Information
Win Source Part Number 1362978-DR-SC24-1-7000
Ultra Librarian 3D Model Ultra Librarian DR-SC24-1-7000 CAD Model

Description

The DR-SC24-1-7000 is a rectangular socket connector contact from JAE Electronics.

  • Contact Type: Socket
  • Termination: Crimp
  • Series: DR
  • Active Product: Yes
  • MSL: Unlimited
  • California Prop 65: Yes
  • Packaging: Tape & Reel
  • Contact Finish: Gold

You May Also Be Interested in

JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess