EN
  • EN
  • DE
  • IT

DX07W024JA1R1000

Part No DX07W024JA1R1000
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Board Edge, Surface Mount, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Ingress Protection IPX8 - Waterproof
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A, 5A, 6.25A
Voltage - Rated 20VAC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Black
Base Product Number DX07W024
Other Names 670-3100-1,670-3100-2,670-3100-6
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285036-DX07W024JA1R1000
Ultra Librarian 3D Model Ultra Librarian DX07W024JA1R1000 CAD Model

Description

The DX07W024JA1R1000 is a USB-C (USB TYPE-C) connector from JAE Electronics.

  • Type: Receptacle
  • Contacts: 24
  • Voltage: 20VAC
  • Shielded: Yes
  • Ingress Protection: IPX8
  • Material: Steel and Stainless
  • Mating Cycle: 10000
  • Current Rating: 0.25A, 1.25A, 5A, and 6.25A
  • Temperature Range: -30°C to 80°C

You May Also Be Interested in

Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Molex, LLC
67643-2910 Molex USB Connectors USB REC 4P RA SHLD TYPE A AUFL datasheet, inventory, & pricing.
Lowest to $1.0187
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903
Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Molex, LLC
46765-1301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC TH .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1730
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8290 $54.8700
70+ $1.5008 $105.0560
105+ $1.4539 $152.6595
145+ $1.4070 $204.0150
185+ $1.3601 $251.6185
250+ $1.2194 $304.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess