EN
  • EN
  • DE

M34S75C4F4

Part No M34S75C4F4
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN SOCKET CRIMP TIN / Socket Contact Tin Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr JAE Electronics
Series MX34
Package Tape & Reel (TR),Cut Tape (CT)
Pin or Socket Socket
Contact Termination Crimp
Contact Finish Tin
Base Product Number M34S75C4
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 670-2270-2,670-2270-1,-M34S75C4F4,M34S75C4F4-0001
Standard Package 7,500
Win Source Part Number 1209191-M34S75C4F4
Ultra Librarian 3D Model Ultra Librarian M34S75C4F4 CAD Model

Description

The M34S75C4F4 is a connector manufactured by JAE Electronics. This connector is part of the M34S series, known for its robust design and reliable performance in various industrial and automotive applications. It's designed to provide a secure and stable connection for signal and power transmission.

Applications

  • Automotive electronics (e.g., ECU connections, sensor interfaces)
  • Industrial control systems
  • Robotics
  • Heavy equipment
  • Telecommunications equipment

Features

  • High contact reliability
  • Robust design for harsh environments
  • Compact size
  • Operating temperature range: -40°C to +85°C
  • Vibration and shock resistance
  • Easy mating and unmating

Benefits

  • Ensured stable connections in demanding conditions
  • Reduced downtime due to reliable performance
  • Space-saving design allows for integration in compact devices
  • Suitable for use in a wide range of temperatures
  • Withstands mechanical stress and vibration
  • Simplified assembly and maintenance

Additional Details

The M34S75C4F4 connector is typically a multi-pin connector featuring a locking mechanism to prevent accidental disconnection. It's often constructed from high-quality materials such as durable plastics and corrosion-resistant metal alloys to ensure long-term reliability. The specific number of pins and signal types supported will depend on the exact configuration. It is designed to meet stringent industry standards for safety and performance. JAE Electronics is a reputable manufacturer known for producing high-quality connectors used in a wide range of applications.

You May Also Be Interested in

CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess