EN
  • EN
  • DE

ADP3208D

Part No ADP3208D
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 7-Bit, Programmable, Dual-Phase, Mobile, CPU, Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1141278-ADP3208D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3208D CAD Model

Description

ON Semiconductor ADP3208D Mobile CPU Power Controller

The ADP3208D is a highly sophisticated, feature-rich power controller designed by ON Semiconductor specifically for regulating CPU core power in high-performance mobile computing systems. This advanced controller is optimized for converting battery, wall adapter, or network power into the precise voltage required to power modern CPUs, ensuring efficient energy usage and prolonging battery life.

The ADP3208D operates using a multi-phase buck converter design, which significantly improves the efficiency of power conversion by distributing the workload across several phases. This not only reduces power loss due to heat but also allows for smoother and more stable voltage regulation, which is critical for the sensitive silicon in today's CPUs. This design approach also enables the controller to handle rapid changes in load, such as those that occur during intense computing tasks, without sacrificing the stability of the CPU's power supply.

One of the key features of the ADP3208D is its support for Dynamic Voltage Positioning (DVP), which adjusts the output voltage in response to load current changes. This ensures optimal performance by maintaining the CPU's voltage within a tight range, thus enhancing the overall efficiency and reliability of the system.

This controller also includes a range of protective features to ensure the safety and longevity of the computing system. Overvoltage, undervoltage, and overcurrent protections are built-in, safeguarding the CPU and associated components from electrical anomalies. Additionally, the ADP3208D features a thermal monitoring function that can shut down the power supply in the event of excessive temperature, preventing potential thermal damage.

For developers and engineers, the ADP3208D is designed with programmability in mind. It offers several configurable options via an I²C-compatible serial bus interface, allowing for fine-tuning of the power supply parameters to match specific CPU requirements. This level of customization ensures that the ADP3208D can be adapted to a wide range of mobile computing products, from laptops and ultrabooks to compact desktops.

In conclusion, the ON Semiconductor ADP3208D is a versatile and efficient solution for managing CPU power in mobile computing devices. Its advanced features and protections make it an ideal choice for manufacturers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6745 $64.0470
14+ $8.7595 $122.6330
21+ $8.4858 $178.2018
29+ $8.2121 $238.1509
37+ $7.9383 $293.7171
49+ $7.1171 $348.7379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess