EN
  • EN
  • DE

SD101AWS S1

Part No SD101AWS S1
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091974-SD101AWS S1
Categories OEM Parts( S )
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD101AWS S1 CAD Model

Description

The SD101AWS S1 is a surface-mount Schottky Barrier Rectifier manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This diode is designed for high-efficiency rectification, fast switching speeds, and low forward voltage drop, making it ideal for various applications requiring efficient power management.

Applications:

  • DC-DC converters: Used for efficient voltage conversion in power supplies and portable devices.
  • Reverse polarity protection: Protects circuits from damage due to incorrect power supply connections.
  • Switching power supplies: Enables fast switching and efficient rectification in power supplies.
  • LED lighting: Used for rectification and protection in LED driver circuits.
  • Solar panel systems: Provides bypass protection and rectification in solar energy applications.

Features:

  • Schottky Barrier Rectifier: Offers low forward voltage drop and fast switching speeds.
  • Surface Mount Package (SOD-123): Compact design for space-saving applications and automated assembly.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • High Efficiency: Schottky barrier technology reduces power loss and improves overall system efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Compact Size: SOD-123 package allows for space-saving design in portable and miniature devices.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Enhanced Protection: Provides robust protection against voltage surges and reverse polarity.

Additional Details:

The SD101AWS S1 has a typical forward voltage drop of around 0.35V to 0.5V, depending on the forward current. It features a maximum repetitive peak reverse voltage (VRRM) of typically 20V to 40V and a forward current (IF) rating of 1A. The SOD-123 package ensures easy integration into automated assembly lines and provides excellent thermal performance for heat dissipation. The part is commonly used in portable devices, consumer electronics, and industrial applications. Jiangsu Changjiang Electronics Technology Co., Ltd is known for manufacturing high-quality semiconductor devices, making this rectifier a dependable choice for various applications requiring efficient and fast rectification.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2,605+ $0.0192 $50.0160
6,370+ $0.0157 $100.0090
9,870+ $0.0152 $150.0240
13,515+ $0.0148 $200.0220
17,485+ $0.0143 $250.0355
23,440+ $0.0128 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 2605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess