EN
  • EN
  • DE

JMB363-LGAZ0C

Part No JMB363-LGAZ0C
Manufacturer JMicron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JMicron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826481-JMB363-LGAZ0C
Ultra Librarian 3D Model Ultra Librarian JMB363-LGAZ0C CAD Model

Description

The JMicron JMB363-LGAZ0C is a single-chip SATA II port multiplier and RAID controller. It allows a single SATA port on a host system to connect to multiple SATA drives, and also provides RAID functionality for improved performance or data redundancy.

Applications

  • NAS (Network Attached Storage) Devices: Expanding storage capacity and providing RAID functionality.
  • RAID Storage Systems: Building cost-effective RAID storage solutions.
  • Desktop PCs: Adding multiple SATA ports and RAID capabilities to desktop computers.
  • Server Storage: Providing storage expansion and RAID support for servers.
  • External Storage Enclosures: Creating multi-drive external storage solutions with RAID support.

Features

  • SATA II Support: Supports SATA II data transfer rates (3.0 Gbps).
  • Port Multiplication: Enables multiple SATA drives to be accessed through a single SATA port.
  • RAID Support: Supports RAID levels 0, 1, and possibly 10 (check datasheet for confirmation).
  • FIS-based Switching: Uses FIS-based switching for efficient data transfer.
  • PCI Express Interface: Connects to the host system via PCI Express.

Benefits

  • Increased Storage Capacity: Expands storage capacity by allowing multiple drives to be connected to a single SATA port.
  • Improved Performance: RAID 0 provides increased read and write speeds.
  • Data Redundancy: RAID 1 provides data redundancy by mirroring data across multiple drives.
  • Simplified Storage Management: Simplifies storage management with RAID functionality.
  • Cost-Effective Storage Solution: A cost-effective solution for expanding storage capacity and adding RAID support.

Additional Details

The JMB363-LGAZ0C typically supports up to five SATA drives through a single host SATA port. It supports both command-based and FIS-based switching. Power consumption is generally low, which is ideal for storage systems. Consult the JMicron datasheet for detailed technical specifications and supported RAID levels.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess