EN
  • EN
  • DE

0896FB15A0100E

Part No 0896FB15A0100E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description High Frequency Ceramic Solutions
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Frequency Range 863MHz ~ 928MHz
Impedance - Unbalanced/Balanced 50 / 100 Ohm
Phase Difference 180° ±15
Insertion Loss (Maximum) 1.5dB
Return Loss (Minimum) 11.7dB
Package 0805
Mounting SMD
Win Source Part Number 1120788-0896FB15A0100E
Manufacturer Homepage www.johansontechnology.com
Popularity Medium
Supply and Demand Status Limited
Family Name 0896FB15A0100
Introduction Date October 24, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2025
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian 0896FB15A0100E CAD Model

Description

The Johanson Technology Inc. 0896FB15A0100E is a surface mount RF balun transformer.

  • Application: RF/IF and RFID
  • Frequency Range: 863MHz to 928MHz
  • Impedance: 50/100 Ohm
  • Maximum Insertion Loss: 1.5dB
  • Minimum Return Loss: 11.7dB
  • Phase Difference: 180 degrees plus or minus 15 degrees
  • Package: 0805
  • Supply Form: Reel
  • Estimated EOL Date: 2025
  • Supply Status: Limited

You May Also Be Interested in

Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 2
Lowest to $9.1133
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1427
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.1
Lowest to $7.4118
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015
Mini-Circuits
1:4 CORE & WIRE TRANSFORMER, 9 -
Lowest to $13.1838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7800 $50.7000
160+ $0.6400 $102.4000
245+ $0.6200 $151.9000
335+ $0.6000 $201.0000
435+ $0.5800 $252.3000
580+ $0.5200 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,994 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess