EN
  • EN
  • DE

ADT4-1T+

Part No ADT4-1T+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:4 CORE & WIRE TRANSFORMER, 9 -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 9MHz ~ 625MHz
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 9.71dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 816809-ADT4-1T+
Ultra Librarian 3D Model Ultra Librarian ADT4-1T+ CAD Model

Description

The 816809-ADT4-1T+ is a surface mount balun designed for RF and wireless applications manufactured by Mini-Circuits.

  • Frequency Range: 9MHz to 625MHz
  • Phase Difference:
  • Insertion Loss: 3dB (maximum)
  • Return Loss: 9.71dB (minimum)
  • Package: 6-SMD, flat leads
  • Status: Active

You May Also Be Interested in

TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Walsin Technology Corporation
BALUN / RF Balun 824MHz ~ 894MHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Lowest to $0.0820
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 1206 / RF Balun 1206 (3216 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Lowest to $0.2703
TDK Corporation
BALUN 13.56MHZ 20/20 0805 / RF Balun 13.56MHz 20 / 20Ohm 0805 (2012 Metric)
Lowest to $0.1159
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0840
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad
Need more? Email Us
Mini-Circuits
1:1 LTCC TRANSFORMER, 223 - 520 / RF Balun 223MHz ~ 520MHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $3.3789
Pulse
BALUN 5MHZ-500MHZ 50/50 5SMD / RF Balun 5MHz ~ 500MHz 1.5:1 5-SMD
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0614 $60.3070
11+ $9.8965 $108.8615
16+ $9.5873 $153.3968
22+ $9.2780 $204.1160
28+ $8.9687 $251.1236
38+ $8.0410 $305.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,032 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess