EN
  • EN
  • DE

2500AT44M0400E

Part No 2500AT44M0400E
Manufacturer Johanson Technology Inc.
Catalog RF Antennas
Description WiMAX 2.3 - 2.7 GHz Chip Antenna | RF ANT 2.38GHZ/2.4GHZ CHIP SLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Johanson Technology Inc.
Packaging Reel
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.38GHz, 2.4GHz, 2.6GHz
Frequency Range 2.3GHz ~ 2.7GHz
Antenna Type Chip
Number of Bands 3
Return Loss -9.5dB
Gain 2dBi, 2.5dBi, 2dBi
Termination Solder
Mounting Style SMD
Height (Maximum) 0.039" (1.00mm)
Applications Bluetooth, Wi-Fi, WiMax, WLAN, Zigbee
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759127-2500AT44M0400E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2500AT44M0400E CAD Model

Description

The 2500AT44M0400E is a product of Johanson Technology Inc. and is available at Win Source with the part number 759127.

  • This product is a: chip antenna that is designed for use in various wireless applications such as Bluetooth, Wi-Fi, WiMax, WLAN, and Zigbee.
  • Supply and demand status: is currently limited.
  • Product is available in: reel packaging.
  • Mounting style: SMD with a solder termination.
  • Frequency range: 2.3GHz to 2.7GHz.
  • Return loss: -9.5dB.
  • Frequency group: UHF (2GHz to 3GHz).
  • Antenna type: chip with three bands.
  • Gain: 2dBi, 2.5dBi, and 2dBi.
  • Compatible with: the RF family/standard of 802.15.4, Bluetooth, and WiFi.

You May Also Be Interested in

TE Connectivity
RF ANT 868MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Digi International
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ/5GHZ PANEL N FEM
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3255 $58.5900
435+ $0.2672 $116.2320
670+ $0.2587 $173.3290
925+ $0.2504 $231.6200
1,195+ $0.2421 $289.3095
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess