EN
  • EN
  • DE

0500DP44A1215001E

Part No 0500DP44A1215001E
Manufacturer Johanson Technology Inc.
Catalog RF Multiplexers
Description RF DIPLEXER 1200MHZ/1.9GHZ 1812 / RF Diplexer 950MHz ~ 1.45GHz / 1.65GHz ~ 2.15GHz 1812 (4532 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Johanson Technology Inc.
Package Tape & Reel
Type Diplexer
Frequency Bands (Low / High) 950MHz ~ 1.45GHz / 1.65GHz ~ 2.15GHz
Low Band Attenuation (min / max dB) 30.00dB / -
High Band Attenuation (min / max dB) 30.00dB / -
Return Loss (Low Band / High Band) 8.5dB / 7.4dB
Mounting Type Surface Mount
Package / Case 1812 (4532 Metric)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1349944-0500DP44A1215001E
Ultra Librarian 3D Model Ultra Librarian 0500DP44A1215001E CAD Model

Description

The Johanson Technology Inc. 1349944-0500DP44A1215001E is an RF multiplexer that belongs to the diplexer type of multiplexers. It is manufactured by Johanson Technology Inc..

  • Multiplexer Type: Diplexer
  • Package/Case: 1812 (4532 Metric)
  • Mounting: Surface mount
  • Standard Package: 1,000
  • Frequency Bands (Low / High): 950MHz ~ 1.45GHz / 1.65GHz ~ 2.15GHz
  • Low Band Attenuation (min / max dB): 30.00dB / -
  • High Band Attenuation (min / max dB): 30.00dB / -
  • Return Loss (Low Band / High Band): 8.5dB / 7.4dB

You May Also Be Interested in

TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess