EN
  • EN
  • DE

0.5-3

Part No 0.5-3
Manufacturer JST Sales America Inc.
Catalog Terminals
Description RING TONGUE TERMINAL / Ring Terminal Connector M3 Stud Circular 22-26 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Ring Connectors
Mfr JST Sales America Inc.
Series -
Package Bulk
Product Status Active
Terminal Type Circular
Stud/Tab Size M3 Stud
Thickness 0.020" (0.51mm)
Width - Outer Edges 0.205" (5.20mm)
Length - Overall 0.488" (12.40mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 22-26 AWG
Insulation Insulated
Features -
Color -
Contact Material -
Contact Finish -
Insulation Diameter -
Material - Insulation -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364707-0.5-3
Ultra Librarian 3D Model Ultra Librarian 0.5-3 CAD Model

Description

The 1364707-0.5-3 is a ring connector terminal from JST Sales America Inc.

  • Mounting Type: Free Hanging (In-Line)
  • Termination: Crimp
  • Insulated: Yes
  • Wire Gauge: 22 to 26 AWG
  • Stud Size: M3
  • Overall Length: 0.488" (12.40mm)

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 10 AWG #5/16
Lowest to $0.8144
Panduit Corp
CONN RING CIRC 18-22AWG #10 / Ring Tongue Terminal 18-22AWG Copper Red 22.4mm Tin Bottle
Need more? Email Us
Panduit Corp
COPPER COMPRESSION LUG, 1 HOLE, / Terminal Connector Rectangular Rectangular Tongue 1250MCM (kcmil) 3/4 Stud
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .015-.020 SOLDER / STD. CONNECTOR JACK RECEPTACLE
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 150MM #M16
Need more? Email Us
Panduit Corp
CONN RING CIRC 16-22AWG #3/8 / Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 2POS BLACK
Lowest to $0.4710
Panduit Corp
CONN RING CIRC 12-16AWG #6 CRIMP / Ring Tongue Terminal 12-16AWG Copper 19.81mm Tin Bottle
Lowest to $1.7675

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0189 $50.0850
6,455+ $0.0155 $100.0525
10,000+ $0.0150 $150.0000
13,795+ $0.0145 $200.0275
17,735+ $0.0141 $250.0635
23,810+ $0.0126 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,510 pieces
MOQ: 2650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess