The 50FLZ-SM2-R-TB(LF)(SN) is a 50-position Flat Flex Cable (FFC) connector manufactured by JST Sales America Inc. This connector is designed for surface mount applications, providing a reliable connection between FFC/FPC cables and printed circuit boards (PCBs). It features a low profile and compact design, making it suitable for space-constrained electronic devices.
Applications
- LCD displays
- Printers
- Scanners
- Digital cameras
- Mobile devices
Features
- 50 Positions
- Surface Mount Technology (SMT)
- Low Profile Design
- RoHS Compliant
- Reliable contact
Benefits
- Space-Saving: Compact design allows for high-density mounting on PCBs.
- Secure Connection: Provides a reliable and stable electrical connection.
- Easy Assembly: Designed for automated SMT assembly processes.
- Environmentally Friendly: RoHS compliant, reducing environmental impact.
- Versatile Use: Suitable for a wide range of applications requiring FFC/FPC connections.
Additional Details
The 50FLZ-SM2-R-TB(LF)(SN) connector is engineered to ensure secure and stable connectivity in various electronic devices. The “FLZ” series from JST is known for its reliability and ease of use. The surface mount design is ideal for automated assembly processes, reducing manufacturing time and costs. The low profile design is particularly beneficial in applications where space is limited. The connector is RoHS compliant, indicating that it is free from hazardous substances and meets environmental regulations. It is commonly used in connecting LCD displays to control boards, linking printer heads to main circuits, and in various mobile devices where reliable and compact connections are essential. JST's reputation for quality and innovation makes this connector a reliable choice for demanding electronic applications.