EN
  • EN
  • DE
  • IT

B05B-XASK-1N(LF)(SN)

Part No B05B-XASK-1N(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER VERT 5POS 2.5MM / Connector Header Through Hole 5 position 0.098" (2.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series XA
Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 5
Number of Rows 1
Row Spacing - Mating -
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Locking Ramp
Contact Length - Mating -
Contact Length - Post 0.134" (3.40mm)
Overall Contact Length -
Insulation Height 0.346" (8.80mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating -
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Features -
Temperature Range - Operating -25°C ~ 85°C
Ingress Protection -
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V
Mated Stacking Heights -
Contact Finish Thickness - Post -
Applications -
Base Product Number B05B-XAS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1362511-B05B-XASK-1N(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B05B-XASK-1N(LF)(SN) CAD Model

Description

The 1362511-B05B-XASK-1N(LF)(SN) is a male pin header connector manufactured by JST Sales America Inc.

  • Series: XA
  • Mounting Type: Through-Hole
  • Positions: 5
  • Rows: 1
  • Contact Termination: Press-Fit and Solder
  • Pitch: 0.098" (2.50mm)
  • Shroud: 4 Walls
  • Current Rating: 3A
  • Voltage Rating: 250V
  • Application: Board to Cable/Wire
  • Contact Finish: Tin
  • Contact Material: Copper Alloy
  • Insulation Material: Polyamide (PA66), Nylon 6/6, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Status: Active
  • Packaging: Bulk
  • HTSUS: 8536.69.4040
  • ECCN: EAR99

You May Also Be Interested in

Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors RCP 140 POS 0.6mm Solder ST SMD Tube
Need more? Email Us
JAE Electronics
Interconnect Rectangular
Lowest to $2.4642
AVX Corp/Kyocera Corp
CONN WIR POKE-IN 1P 18-26AWG SMD
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 26POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 16POS 2.54MM
Lowest to $4.5849
Wurth Electronics Inc
WR-PHD 2.54 MM DUAL SOCKET HEADE
Need more? Email Us
Wurth Electronics Inc
CONN HEADER VERT 13POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 6POS 5MM
Lowest to $1.1943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1422 $56.1690
960+ $0.1167 $112.0320
1,490+ $0.1131 $168.5190
2,050+ $0.1094 $224.2700
2,650+ $0.1057 $280.1050
3,545+ $0.0949 $336.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,070 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess