EN
  • EN
  • DE

B07B-XAEK-1(LF)(SN)

Part No B07B-XAEK-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047311-B07B-XAEK-1(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B07B-XAEK-1(LF)(SN) CAD Model

Description

The B07B-XAEK-1(LF)(SN) is a 7-position crimp-style connector housing manufactured by JST Sales America Inc. It is part of JST's XAE series, known for its compact size and reliable performance in various wire-to-board applications. The (LF)(SN) suffix indicates that the connector is lead-free and features tin plating.

Applications:

  • Consumer electronics: Used in connecting internal components in devices such as smartphones, tablets, and digital cameras.
  • Industrial equipment: Employed in control panels, sensors, and other industrial automation systems.
  • Automotive: Found in automotive electronics for connecting various sensors and actuators.
  • Medical devices: Used in medical equipment where a small and reliable connection is required.
  • Gaming consoles: Connects internal components within gaming consoles and peripherals.

Features:

  • 7-position housing: Accommodates seven individual wire connections.
  • Crimp style: Provides a secure and reliable wire termination method.
  • Compact design: Allows for high-density packaging and space-saving solutions.
  • XAE series: Belongs to a family of connectors known for their robust performance.
  • Lead-free (LF): Compliant with RoHS standards, minimizing environmental impact.
  • Tin plating (SN): Offers excellent solderability and corrosion resistance.
  • Durable material: Constructed with high-quality materials for long-lasting performance.

Benefits:

  • Reliable connections: Ensures stable and secure electrical connections, minimizing signal loss and preventing disconnections.
  • Space-saving: The compact design allows for efficient use of board space, enabling smaller and more compact product designs.
  • Easy assembly: Crimp-style termination simplifies the assembly process, reducing manufacturing time and costs.
  • RoHS compliance: Meets environmental regulations, ensuring compliance with global standards.
  • Corrosion resistance: Tin plating provides excellent protection against corrosion, ensuring long-term reliability in harsh environments.
  • Versatile application: Suitable for a wide range of applications due to its compact size and reliable performance.

Additional Details:

The B07B-XAEK-1(LF)(SN) connector housing is designed to be used with compatible JST crimp terminals. It is important to use the correct crimping tool to ensure proper wire termination and prevent damage to the connector. The connector is typically mounted on a printed circuit board (PCB) using a mating header. The operating temperature range is typically -25°C to +85°C. Voltage and current ratings are dependent on the mating connector and wire size used.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
Lowest to $0.0112
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1263 $58.0980
1,115+ $0.1036 $115.5140
1,730+ $0.1004 $173.6920
2,380+ $0.0972 $231.3360
3,080+ $0.0939 $289.2120
4,120+ $0.0842 $346.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess