EN
  • EN
  • DE

B07B-XASK-1(LF)(SN)

Part No B07B-XASK-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Connector Header Through Hole 7 position 0.098" (2.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige, Natural
Connector Type Male Pin, Power, Rectangular
Contact Material Bronze, Tin
Contact Plating Tin
Contact Resistance 10 mΩ
Current Rating 3 A
Fastening Type Ramp
Flammability Rating UL94 V-0
Gender Male
Height 8.8 mm
Insulation Resistance 1 GΩ
Lead Free Yes
Lead Length 3.4 mm
Lead Pitch 2.5 mm
Length 6.096 mm
Material Nylon
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount PCB, Through Hole
Number of Contacts 7
Number of Pins 7
Number of Poles 7
Number of Positions 7
Number of Rows 1
Orientation Straight
Pitch 2.5 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Press-Fit
Voltage Rating 250 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Weight 28.349523 g
Width 6.4 mm
Wire/Cable Gauge 20 AWG
Win Source Part Number 1047312-B07B-XASK-1(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B07B-XASK-1(LF)(SN) CAD Model

Description

The 1047312-B07B-XASK-1(LF)(SN) is a 7-position male pin power rectangular connector with a pitch of 2.5 mm, manufactured by JST Sales America Inc.

  • Material: nylon
  • Color: beige and natural
  • Termination: press-fit
  • Fastening Type: ramp
  • Contact Resistance: 10 mΩ
  • Insulation Resistance: 1 GΩ
  • Contact Material: bronze
  • Contact Plating: tin
  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Length: 6.096 mm
  • Width: 6.4 mm
  • Height: 8.8 mm
  • Weight: 28.349523 g
  • PCB Mounting: through-hole
  • Lead-Free: yes
  • RoHS Compliant: yes

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1043 $50.0640
1,170+ $0.0856 $100.1520
1,810+ $0.0829 $150.0490
2,495+ $0.0802 $200.0990
3,230+ $0.0775 $250.3250
4,320+ $0.0695 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,470 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess