EN
  • EN
  • DE

B3P5-VH-R(LF)(SN)

Part No B3P5-VH-R(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Connector, 3Circuit, Red
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003411-B3P5-VH-R(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B3P5-VH-R(LF)(SN) CAD Model

Description

The B3P5-VH-R(LF)(SN) is a connector manufactured by JST Sales America Inc., a leading global manufacturer of high-quality connectors. This particular connector is part of the VH series, known for its reliability and versatility in various applications. The B3P5-VH-R(LF)(SN) is a 3-position connector with a 3.96mm pitch, designed for wire-to-board connections. The (LF)(SN) suffix indicates that the connector is lead-free and tin-plated, conforming to RoHS standards. The "R" likely indicates a different housing or packaging configuration compared to the "B" variant.

Applications

  • Power Supplies: Used for connecting power supply units to circuit boards in various electronic devices.
  • Consumer Electronics: Employed in appliances, audio equipment, and other consumer electronics for reliable power and signal connections.
  • Industrial Equipment: Utilized in industrial control systems, machinery, and automation equipment.
  • Lighting Systems: Used in LED lighting fixtures, ballasts, and lighting control systems.
  • HVAC Systems: Found in heating, ventilation, and air conditioning systems for connecting various components.

Features

  • 3.96mm Pitch: Provides a compact and efficient connection for various applications.
  • 3-Position Connector: Designed for connecting three wires or signals to a circuit board.
  • Wire-to-Board Connection: Enables secure and reliable connection between wires and PCBs.
  • Lead-Free Construction: Complies with RoHS standards, ensuring environmental friendliness.
  • Tin-Plated Contacts: Offers good conductivity and corrosion resistance.

Benefits

  • Reliable Connection: Ensures a secure and stable connection, minimizing signal loss and downtime.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and performance.
  • Environmental Compliance: Meets RoHS standards, reducing environmental impact.
  • Easy Installation: Designed for easy and efficient installation, saving time and labor costs.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details

The B3P5-VH-R(LF)(SN) connector is designed to be used with crimp-style terminals, which are attached to the wires and then inserted into the connector housing. The connector housing is typically made of durable plastic material that provides insulation and protection for the contacts. The VH series connectors are known for their locking mechanism, which ensures a secure connection and prevents accidental disconnection. The connector is designed to withstand typical operating conditions, including temperature variations and vibration, making it suitable for demanding applications. The distinction between the "B" and "R" versions might relate to the housing material, color, or specific packaging details but the core functionality remains the same.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0137
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess