EN
  • EN
  • DE

BM05B-ACHSS-A-GAN-ETF (LF)(SN)

Part No BM05B-ACHSS-A-GAN-ETF (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Conn Shrouded Header (3 Sides) HDR 5 POS 1.2mm Solder ST SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015882-BM05B-ACHSS-A-GAN-ETF (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM05B-ACHSS-A-GAN-ETF (LF)(SN) CAD Model

Description

The JST BM05B-ACHSS-A-GAN-ETF (LF)(SN) is a 5-position, 1.25mm pitch, top entry SMT header from the BM series. This compact and reliable connector is designed for board-to-wire connections in a variety of electronic devices. The (LF)(SN) suffix indicates that the connector is lead-free and has a tin plating, making it compliant with RoHS standards.

Applications:

  • Consumer Electronics: Used in devices such as smartphones, tablets, digital cameras, and audio players for internal board-to-wire connections.
  • Industrial Equipment: Employed in control panels, sensors, and other industrial automation systems for reliable signal and power connections.
  • Medical Devices: Integrated into medical equipment such as patient monitoring systems and diagnostic devices for secure and compact connections.
  • Automotive Electronics: Used in automotive control units (ECUs), infotainment systems, and sensor applications.
  • Lighting Systems: Found in LED lighting modules and control circuits for power and signal transmission.

Features:

  • 1.25mm Pitch: Provides a compact solution for high-density board layouts.
  • 5 Positions: Accommodates up to 5 individual wires or signals.
  • Top Entry Orientation: Allows for vertical mating with the corresponding connector.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Lead-Free (LF) and Tin (Sn) Plating: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Compact Design: Enables high-density connections in space-constrained applications.
  • Reliable Connection: Provides a secure and stable connection for signal and power transmission.
  • Automated Assembly: Designed for efficient and cost-effective manufacturing processes.
  • Environmental Compliance: Meets RoHS standards, ensuring environmental responsibility.
  • Versatile Application: Suitable for a wide range of electronic devices and industries.

Additional Details:

The BM05B-ACHSS-A-GAN-ETF (LF)(SN) is typically used with JST's BM series crimp contacts and housings to create a complete wire-to-board connection. The connector is made from high-quality materials to ensure durability and reliable performance. The SMT design allows for easy integration into automated assembly lines. Detailed specifications, including voltage and current ratings, mating force, and operating temperature range, can be found in the manufacturer's datasheet. The datasheet provides essential information for proper design and implementation. Proper soldering techniques are crucial for ensuring a secure and reliable connection. The connector's compact size and robust design make it a popular choice for a wide range of electronic applications requiring a dependable wire-to-board connection.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0219 $51.0950
120+ $0.8385 $100.6200
185+ $0.8123 $150.2755
255+ $0.7861 $200.4555
330+ $0.7599 $250.7670
445+ $0.6813 $303.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess