EN
  • EN
  • DE

BM09B-PASS-NI-TF-SN

Part No BM09B-PASS-NI-TF-SN
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049452-BM09B-PASS-NI-TF-SN
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM09B-PASS-NI-TF-SN CAD Model

Description

The BM09B-PASS-NI-TF-SN is a 0.8mm pitch Board to Board connector manufactured by JST Sales America Inc. This connector is part of the PASS series, designed for high-density mounting and reliable electrical connection in compact electronic devices.

Applications

  • Mobile Phones: Connecting internal circuit boards in mobile phones, such as the main PCB to display or camera modules.
  • Digital Cameras: Interconnecting circuit boards within digital cameras for image processing and control functions.
  • Notebook PCs: Linking components in notebook PCs, such as the motherboard to the LCD panel or keyboard.
  • Tablet Devices: Connecting internal boards within tablet devices, ensuring reliable communication between different sections.
  • Medical Equipment: Used in medical devices where space is limited and reliable connections are critical.

Features

  • 0.8mm Pitch: High-density design with a 0.8mm contact pitch, allowing for compact mounting.
  • Board-to-Board Connector: Designed for direct connection between two PCBs.
  • 9 Circuits: Features 9 circuits for transmitting signals or power.
  • Nickel Underplating (NI): Nickel underplating provides enhanced corrosion resistance and improves solderability.
  • Tin Finish (SN): Tin plating on the contact area ensures reliable electrical contact and solderability.
  • Tape and Reel Packaging (TF): Supplied in tape and reel packaging for automated assembly processes.

Benefits

  • Space Saving: High-density design allows for compact mounting, saving valuable space in electronic devices.
  • Reliable Connection: Ensures reliable electrical connection between PCBs, minimizing signal loss and ensuring stable performance.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs and improving efficiency.
  • Corrosion Resistance: Nickel underplating provides enhanced corrosion resistance, ensuring long-term reliability in harsh environments.

Additional Details

The BM09B-PASS-NI-TF-SN is designed for surface mount soldering. It is important to follow the manufacturer's soldering guidelines to ensure proper connection and prevent damage to the connector. This connector is suitable for applications requiring a small footprint and reliable performance. Consult the manufacturer's datasheet for detailed specifications, soldering recommendations, and mating connector information.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess