EN
  • EN
  • DE

FV2-4

Part No FV2-4
Manufacturer JST Sales America Inc.
Catalog Terminals
Description FV-INSULATED TERMINAL / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Ring Connectors
Manufacturer JST Sales America Inc.
Packaging Bulk
Terminal Type Circular
Stud/Tab Size 8 Stud
Thickness 0.031" (0.79mm)
Width - Outer Edges 0.335" (8.51mm)
Length - Overall 0.827" (21.00mm)
Mounting Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Features Brazed Seam
Color Blue
Material - Insulation Vinyl
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 1,000
Win Source Part Number 1333811-FV2-4
Ultra Librarian 3D Model Ultra Librarian FV2-4 CAD Model

Description

The JST Sales America Inc. 1333811-FV2-4 is a ring connector terminal manufactured by JST Sales America Inc.

  • Win Source Part Number: 1147264
  • Insulated: Yes
  • Insulation Material: Vinyl
  • Thickness: 0.031" (0.79mm)
  • Width of Outer Edges: 0.335" (8.51mm)
  • Overall Length: 0.827" (21.00mm)
  • Termination Type: Crimp
  • Seam Feature: Brazed
  • Terminal Type: Circular
  • Mounting: Free hanging (in-line)

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 18-22AWG #10 / Ring Tongue Terminal 18-22AWG Copper Red 22.4mm Tin Bottle
Need more? Email Us
3M
CONN QC RCPT 14-16AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated
Need more? Email Us
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
Mini-Circuits
Lowest to $6.5223
Molex, LLC
CONN RING CIRC 14-16AWG #6 CRIMP
Need more? Email Us
Panduit Corp
CONN RING CIRC 16-22AWG #3/8 / Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Need more? Email Us
Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / Quick Disconnect Terminal 18-22AWG Brass Red F 20.57mm Tin Bottle
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 HEX / Contact SKT 34 Size Press Fit ST Thru-Hole Bulk
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .048-.064 SOLDER / Contact SKT 13 Size Solder ST Thru-Hole Bulk
Lowest to $0.6663

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess