EN
  • EN
  • DE

DSB321SDA-32.000MHZ

Part No DSB321SDA-32.000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006190-DSB321SDA-32.000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSB321SDA-32.000MHZ CAD Model

Description

The DSB321SDA-32.000MHZ is a surface-mount crystal oscillator from KDS (K Daishin Seiki Corp.), designed to generate a stable and precise 32.000 MHz clock signal. It is commonly used in a variety of electronic applications requiring accurate timing, synchronization, and frequency control. This oscillator is known for its reliability and performance in compact designs.

Applications

  • Microcontrollers: Serves as the clock source for microcontrollers, enabling precise timing for various operations and processes.
  • Real-Time Clocks (RTC): Used in RTC circuits to maintain accurate timekeeping in electronic devices.
  • Communication Devices: Integrated into communication equipment, such as wireless modules and network interfaces, to ensure accurate data transmission and synchronization.
  • Industrial Control Systems: Employed in industrial automation systems, programmable logic controllers (PLCs), and sensor networks for accurate timing and control.
  • Consumer Electronics: Found in consumer electronics, including audio equipment, digital cameras, and set-top boxes, to provide stable clock signals.

Features

  • 32.000 MHz Frequency: Provides a precise and stable 32.000 MHz clock signal.
  • SMD Package: Designed in a compact surface-mount package for easy integration into printed circuit boards (PCBs).
  • High Frequency Stability: Offers excellent frequency stability over a broad range of operating temperatures.
  • Low Jitter: Delivers a low-jitter clock signal, ensuring accurate timing in sensitive applications.
  • Wide Operating Temperature Range: Operates reliably across a wide range of temperatures, suitable for various environments.

Benefits

  • Precise Timing: Ensures accurate timing and synchronization in electronic systems.
  • Compact Design: Allows for smaller and more compact electronic designs due to its surface-mount form factor.
  • Reliable Performance: Provides reliable performance and long lifespan in demanding applications.
  • Easy Integration: Simplifies the integration process into PCBs with its surface-mount design.
  • Stable Frequency Output: Maintains a stable frequency output even under varying conditions and loads.

Additional Details

The DSB321SDA-32.000MHZ typically operates at a supply voltage of 3.3V or 5V. Detailed specifications related to frequency tolerance, operating temperature range, load capacitance, and aging can be found in the official KDS datasheet. This oscillator is RoHS compliant, adhering to environmental regulations. It is suitable for a wide range of applications where a precise and stable 32.000 MHz clock signal is crucial for proper operation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess