EN
  • EN
  • DE
  • IT

DSO751SR75.000MHZ

Part No DSO751SR75.000MHZ
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1171818-DSO751SR75.000MHZ
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSO751SR75.000MHZ CAD Model

Description

The DSO751SR75.000MHZ, manufactured by KDS, is a surface-mount crystal oscillator operating at a frequency of 75.000 MHz. This oscillator provides a stable and precise clock signal for various electronic applications.

Applications

  • Microcontrollers
  • Microprocessors
  • FPGA/PLD clock sources
  • Networking equipment
  • Communication devices
  • Industrial control systems

Features

  • Frequency: 75.000 MHz
  • Stability: ±50 ppm (parts per million)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Output Waveform: HCMOS
  • Surface Mount Device (SMD)
  • Compact Size

Benefits

  • Precise and stable clock signal
  • Wide operating temperature range
  • Easy integration into electronic circuits
  • Reliable performance
  • Suitable for industrial applications

Additional Details

The DSO751SR75.000MHZ crystal oscillator provides a highly accurate and stable clock signal essential for the reliable operation of many electronic devices. Its compact surface-mount design allows for easy integration onto printed circuit boards (PCBs), saving valuable board space. The oscillator operates at a supply voltage of 3.3V and delivers an HCMOS output waveform. With a frequency stability of ±50 ppm, it ensures minimal frequency drift over a wide temperature range, making it suitable for use in demanding environments. The wide operating temperature range from -40°C to +85°C further enhances its suitability for industrial and automotive applications. This oscillator is commonly used as a clock source for microcontrollers, microprocessors, FPGAs, and other digital circuits. Its precise and stable clock signal is critical for timing-sensitive applications, such as high-speed data communication, signal processing, and real-time control systems. Its robust design and reliable performance make it a dependable choice for a variety of electronic projects.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Asahi Kasei Microsystems
Lowest to $1.0429
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess