EN
  • EN
  • DE
  • IT

UP1660QQKF

Part No UP1660QQKF
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841438-UP1660QQKF
Ultra Librarian 3D Model Ultra Librarian UP1660QQKF CAD Model

Description

The UP1660QQKF is a high-performance synchronous buck controller manufactured by UPI (uPI Semiconductor Corp.). It's designed for a wide range of applications requiring efficient and precise voltage regulation. This controller integrates advanced features to optimize performance and minimize external component count, resulting in a compact and cost-effective solution.

Applications:

  • Notebook and Laptop Computers: Core, GPU, and memory power supplies.
  • Desktop Computers: VRM (Voltage Regulator Module) for CPU and GPU.
  • Server Systems: Point-of-Load (POL) regulation for various components.
  • Graphics Cards: Powering GPUs and memory.
  • Embedded Systems: Industrial control systems and other applications requiring regulated power.

Features:

  • Synchronous Rectification: Improves efficiency by replacing the traditional rectifier diode with a MOSFET.
  • Adjustable Switching Frequency: Allows optimization for different application requirements.
  • Overcurrent Protection (OCP): Protects the load and the power supply from excessive current draw.
  • Overtemperature Protection (OTP): Shuts down the controller in case of overheating to prevent damage.
  • Input Undervoltage Lockout (UVLO): Prevents operation if the input voltage is too low.
  • Power Good Output: Indicates whether the output voltage is within the specified limits.
  • Voltage Mode Control: Provides stable and accurate voltage regulation.
  • Internal Soft-Start: Limits inrush current during startup.

Benefits:

  • High Efficiency: Reduces power consumption and heat dissipation, leading to longer battery life in portable applications and lower operating costs in other applications.
  • Compact Size: Minimizes board space requirements.
  • Robust Protection: Enhances system reliability.
  • Ease of Use: Simplifies design and reduces time-to-market.
  • Stable Operation: Ensures consistent performance under varying load conditions.

Additional Details:

The UP1660QQKF typically operates with an input voltage range suitable for common power supply voltages. The switching frequency is often adjustable via an external resistor. Precise specifications, including voltage ranges, switching frequency limits, and protection thresholds, are available in the product datasheet. It usually supports external compensation to fine-tune the loop response and ensure stability across different operating conditions. Package type information and pinout diagrams can also be found in the datasheet.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess