EN
  • EN
  • DE
  • IT

DSX321G 25.000

Part No DSX321G 25.000
Manufacturer KDS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822105-DSX321G 25.000
Ultra Librarian 3D Model Ultra Librarian DSX321G 25.000 CAD Model

Description

The DSX321G 25.000 is a crystal resonator manufactured by KDS (Daishinku Corp). This component is designed to provide a precise and stable 25.000 MHz frequency for timing and clocking functions in electronic circuits. Crystal resonators are used extensively in applications requiring accurate and reliable frequency sources.

Applications:

  • Microcontrollers (MCUs): Provides a stable clock source for microcontrollers, ensuring accurate operation and timing.
  • Real-Time Clocks (RTCs): Used in real-time clock circuits to maintain accurate timekeeping.
  • Communication Devices: Used as a frequency reference in wireless communication modules such as Bluetooth and Wi-Fi.
  • Embedded Systems: Provides a precise timing signal for embedded systems, including industrial control and automation equipment.
  • Consumer Electronics: Used in devices such as audio players, digital cameras, and set-top boxes for accurate timing and synchronization.

Features:

  • Precise Frequency: Operates at a highly accurate 25.000 MHz frequency.
  • High Stability: Maintains frequency stability over a wide range of operating conditions.
  • Low Aging: Exhibits minimal frequency drift over time, ensuring long-term reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range, making it suitable for various environments.
  • Compact Size: Small form factor for use in space-constrained applications.

Benefits:

  • Accurate Timing: Provides precise and reliable timing for critical electronic functions.
  • Stable Performance: Ensures consistent operation even under varying environmental conditions.
  • Long-Term Reliability: Maintains frequency accuracy over an extended lifespan.
  • Easy Integration: Designed for easy integration into electronic circuits using standard SMT techniques.
  • Cost-Effective: Offers a balance of performance and cost, making it a suitable choice for a wide range of applications.

The DSX321G 25.000 is typically connected to a microcontroller or other integrated circuit to provide a stable clock signal. The load capacitance is an important parameter to consider when designing the oscillator circuit. The crystal is often used with external capacitors and resistors to form a complete and functional oscillator. Its robust performance and ease of integration make it a reliable choice for many timing-critical applications.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4488 $67.2440
11+ $11.0349 $121.3839
17+ $10.6907 $181.7419
23+ $10.3453 $237.9419
29+ $10.0000 $290.0000
39+ $8.9663 $349.6857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess