EN
  • EN
  • DE

2SD1351

Part No 2SD1351
Manufacturer KEC
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer KEC
Win Source Part Number 157629-2SD1351
Popularity Low
Supply and Demand Status Limited
Introduction Date June 11, 2020
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1351 CAD Model

Description

The 2SD1351 is a high-performance NPN transistor designed primarily for amplification and switching applications. It is known for its robust construction and efficient operational characteristics, making it ideal for various electronic applications.

Applications and Projects:

  • Audio amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Signal processing

Features and Benefits:

  • High current gain: Ensures the efficiency and effectiveness in amplifying current, providing stable performance in various applications.
  • Low saturation voltage: Minimizes power loss, making the 2SD1351 ideal for energy-efficient designs.
  • Durable package: Enhances thermal dissipation, ensuring reliable operation even under high load conditions.
  • Wide frequency response: Suitable for high-speed amplification tasks.

This transistor is a popular choice for engineers and developers seeking components that deliver consistent and reliable performance in both commercial and industrial applications. Its capability to handle significant current magnitudes allows it to support high-capacity projects, including the development of high-fidelity audio systems and precision-driven motor control circuits.

Additional Details:

  • Output Capacitance: 10pF typical value ensures minimal signal distortion.
  • Maximum Collector Continuous Current: Ic = 1.5A for wider applicability in diverse projects.
  • Maximum Collector-Emitter Voltage: Vce = 60V allows for operation in high-voltage environments.

The 2SD1351 is manufactured to comply with international safety standards, guaranteeing qualities that enable it to withstand challenging operational demands, a trait highly appreciated in design and repair industries.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess