EN
  • EN
  • DE
  • IT

DF06S-EL/P

Part No DF06S-EL/P
Manufacturer KEC
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118759-DF06S-EL/P
Categories Custom Parts
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF06S-EL/P CAD Model

Description

The DF06S-EL/P is a surface-mount bridge rectifier manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to convert AC voltage to DC voltage, and is commonly used in power supplies and other electronic circuits. The DF06S indicates a specific package and voltage/current rating within KEC's bridge rectifier product line. The ā€œSā€ indicates it's a surface mount part.

Applications:

  • AC-DC power supplies
  • Adapters
  • Battery chargers
  • Lighting circuits
  • Household appliances

Features:

  • Surface mount package
  • High surge current capability
  • High reliability
  • Low forward voltage drop
  • RoHS compliant

Benefits:

  • Efficient AC-DC conversion
  • Compact size
  • Easy to assemble
  • Long lifespan

Technical Specifications:

The DF06S-EL/P has a peak reverse voltage rating of 600V and a forward current rating, usually around 1.5A. The surge current capability is an important parameter for reliable operation. The forward voltage drop is typically less than 1.0V at the rated current. The device is packaged in a surface mount package, such as a DO-214BA or similar. Further technical details, including maximum forward surge current, operating temperature range, and thermal resistance can be found in the KEC datasheet for the DF06S-EL/P. The 'EL/P' suffix usually indicates specific packing and environmental compliance details. Always refer to the official datasheet for precise operating conditions.

YouĀ MayĀ AlsoĀ BeĀ InterestedĀ in

Sony
French Electronic Distributor since 1988
Need more? Email Us
Garmin Canada Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
International Resistive
MELF Resistors
Need more? Email Us
Maxim Integrated
Lowest to $12.6888
SparkFun Electronics
SPARKFUN MP3 PLAYER SHIELD / VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board
Need more? Email Us
Intel
Coreā„¢ i5-4400E Processor (3M Cache, up to 3.30 GHz) FC-BGA12F, Tray
Need more? Email Us
TE Connectivity
Band Strap Backshell for MIL-DTL-38999 Series II Circular Connectors 19 Shell Size 45° Aluminum Alloy
Need more? Email Us
VinTrons Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess