EN
  • EN
  • DE

KA378R33/KIA378R33PI-U/P

Part No KA378R33/KIA378R33PI-U/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220IS-4
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 724260-KA378R33/KIA378R33PI-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA378R33/KIA378R33PI-U/P CAD Model

Description

The KA378R33/KIA378R33PI-U/P is a 3.3V fixed output LDO (Low Dropout) voltage regulator manufactured by KEC. It's designed to provide a stable and regulated 3.3V output from a higher input voltage with minimal voltage drop, making it ideal for various electronic applications requiring a clean and reliable 3.3V power supply.

Applications

  • Microcontroller Power Supplies
  • Logic Circuits
  • Communication Equipment
  • Consumer Electronics
  • Battery-Powered Devices

Features

  • 3.3V Fixed Output Voltage: Provides a precise and stable 3.3V output.
  • Low Dropout Voltage: Ensures regulation even with a small input-output voltage difference.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Short Circuit Protection: Safeguards the regulator and the load during short circuit conditions.
  • Built-in Protection Diodes: Enhances robustness against reverse polarity and transients.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 3.3V power source for sensitive electronic components.
  • Efficient Operation: Low dropout voltage minimizes power loss and improves efficiency, especially in battery-powered applications.
  • Protection Against Faults: Built-in protection features enhance system reliability and prevent damage.
  • Simplified Design: Fixed output voltage and integrated protection simplify circuit design.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Additional Details

The KA378R33/KIA378R33PI-U/P has a low quiescent current, which minimizes power consumption during standby mode. It requires minimal external components for operation, further simplifying the design. The device is available in various packages depending on the exact part number (e.g., TO-220, TO-252). The regulator is designed to meet industry standards for safety and EMC. It's also RoHS compliant and lead-free. The input voltage range must be above the output voltage by the dropout voltage. The output is stable under various load conditions. The specific package type will influence the maximum power dissipation capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess