EN
  • EN
  • DE

KDZ8.2V

Part No KDZ8.2V
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192852-KDZ8.2V
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDZ8.2V CAD Model

Description

The KDZ8.2V is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable 8.2V voltage regulation in electronic circuits. Zener diodes are widely used for voltage regulation, voltage clamping, and surge protection.

Applications

  • Voltage Regulation: Provides a stable 8.2V output voltage in voltage regulator circuits.
  • Voltage Clamping: Used to clamp voltage levels to protect sensitive components from overvoltage.
  • Surge Protection: Provides protection against voltage surges and transients.
  • Reference Voltage: Used as a reference voltage in various electronic circuits.
  • Clipping Circuits: Employed in clipping circuits to limit the amplitude of signals.

Features

  • Zener Voltage: Provides a stable Zener voltage of 8.2V.
  • Low Reverse Leakage Current: Minimizes reverse leakage current for improved performance.
  • Small Size: Compact design for space-constrained applications.
  • High Surge Current Capability: Capable of withstanding high surge currents.
  • Reliable Performance: Provides reliable voltage regulation and protection.

Benefits

  • Stable Voltage Regulation: Ensures a stable 8.2V output voltage.
  • Overvoltage Protection: Protects sensitive components from overvoltage damage.
  • Surge Protection: Provides protection against voltage surges and transients.
  • Improved Circuit Reliability: Enhances the reliability of electronic circuits.
  • Versatile Applications: Can be used in a variety of voltage regulation and protection applications.

Additional Details

The KDZ8.2V typically comes in a DO-35 or similar package. Key specifications include Zener voltage tolerance, power dissipation, and operating temperature range. Consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines, including recommended series resistor values for voltage regulation circuits.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess