EN
  • EN
  • DE

TLV431BCDBVRG4

Part No TLV431BCDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109481-TLV431BCDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BCDBVRG4 CAD Model

Description

Overview of Texas Instruments TLV431BCDBVRG4

The TLV431BCDBVRG4 is a precision low-voltage shunt voltage reference from Texas Instruments (TI), designed to provide a stable reference voltage over a wide range of operating conditions. This device is part of the TLV431 series, which is renowned for its high accuracy, low power consumption, and small footprint, making it an ideal choice for numerous applications.

Key Features

  • Adjustable Output Voltage: The TLV431BCDBVRG4 offers an adjustable output voltage from VREF to 6 V, where VREF is the reference voltage of 1.24 V.
  • Low Voltage Operation: It operates at a minimum cathode current of 1 mA, which is suitable for battery-powered and portable applications.
  • High Precision: This device features a typical temperature coefficient of only 6 ppm/°C, ensuring a stable reference voltage across a wide temperature range.
  • Low Dynamic Impedance: With a dynamic impedance of 0.22 ohms, the TLV431BCDBVRG4 provides a stable output under varying load conditions.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to 85°C.

Applications

The TLV431BCDBVRG4 is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Energy management
  • Portable electronics
  • Precision voltage regulation

Package and Availability

This voltage reference comes in a compact SOT-23-5 package and is available in tape and reel form to facilitate automated manufacturing processes. The device's small size makes it an excellent choice for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the TLV431BCDBVRG4 is manufactured to the highest quality standards. TI's commitment to reliability and performance ensures that this voltage reference will provide consistent service throughout its lifetime, making it a trusted component in any electronic system design.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess