EN
  • EN
  • DE

74ACT11373DW

Part No 74ACT11373DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS | IC OCT D-TYPE LATCH 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 8.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74ACT11373
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1130435-74ACT11373DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11373DW CAD Model

Description

Product Overview: 74ACT11373DW from Texas Instruments

The 74ACT11373DW is a high-performance, octal transparent D-type latch with 3-state outputs from Texas Instruments, designed to provide storage and interface solutions for a wide range of digital systems. This integrated circuit is part of the 74ACT family, which is known for its high-speed CMOS technology, ensuring fast and reliable operation in various applications.

The device features eight latches with three-state outputs for bus-oriented applications. Each latch is D-type, meaning it captures the state of the data input when the latch-enable (LE) input is high and retains that state until the LE is taken low. The clear (CLR) input can override all other inputs, including LE, to clear the latches when it is taken low.

The 74ACT11373DW is characterized for operation from -40°C to 85°C, making it suitable for commercial temperature environments. The device is encapsulated in a wide-body, 24-pin SOIC (Small Outline Integrated Circuit) package, which ensures a compact footprint while allowing for excellent thermal performance and easy integration into various PCB layouts.

Key features of the 74ACT11373DW include:

  • Eight D-type latches with 3-state outputs for bus driving capability.
  • High-speed operation, with typical tpd of 8ns.
  • Wide operating voltage range of 4.5V to 5.5V, compatible with TTL levels.
  • Inputs and outputs are protected against electrostatic discharge.
  • Low power consumption with ICC reduced by 50%.

The 74ACT11373DW is ideal for temporary storage of data, buffering, and bus interface applications in computers, telecommunications, and digital systems where high speed and low power are necessary. Its robust design and advanced technology make it an excellent choice for designers looking to optimize their systems for speed and efficiency.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6241 $50.7374
34+ $2.9736 $101.1024
53+ $2.8807 $152.6771
72+ $2.7877 $200.7144
93+ $2.6948 $250.6164
125+ $2.4160 $302.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess