The TSB43AB21A is a single-port IEEE 1394a-2000 compliant link layer controller manufactured by Texas Instruments. It provides a high-speed serial interface for connecting devices using the IEEE 1394 (FireWire) standard. This controller enables data transfer between devices at speeds up to 400 Mbps.
Applications:
- Digital Video Cameras
- External Hard Drives
- Printers
- Scanners
- Audio Interfaces
Features:
- IEEE 1394a-2000 Compliant
- Single Port
- Supports Data Transfer Rates of 100 Mbps, 200 Mbps, and 400 Mbps
- Integrated Physical Layer (PHY) Interface
- Supports Asynchronous and Isochronous Data Transfer
- Power Management Features
Benefits:
- High-Speed Data Transfer: Supports data transfer rates up to 400 Mbps, enabling fast file transfers and real-time data streaming.
- IEEE 1394a Compliance: Ensures compatibility with other IEEE 1394a compliant devices.
- Integrated PHY Interface: Simplifies the design and reduces component count.
- Asynchronous and Isochronous Support: Accommodates both asynchronous (general-purpose data transfer) and isochronous (real-time data streaming) applications.
- Power Management: Reduces power consumption in idle states.
Additional Details:
The TSB43AB21A acts as a link layer controller, managing the communication protocol between the host system and the IEEE 1394 bus. It includes an integrated physical layer (PHY) interface, which connects to the PHY transceiver. The controller supports both asynchronous and isochronous data transfer modes. Asynchronous transfers are used for general-purpose data communication, while isochronous transfers are used for real-time applications, such as streaming video and audio. The chip is designed to operate with a 3.3V power supply and includes power management features to minimize power consumption when the bus is idle or inactive. This chip enables the implementation of high-performance IEEE 1394 interfaces in various consumer electronics and industrial applications.